Bourns, Inc. Chip Resistor - Surface Mount CSS2H-5930K-2L00FE

Description
2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-5930K-2L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930K-2L00FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-5930K-2L00FECT-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-5930K-2L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930K-2L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-5930K-2L00FETR-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-5930K-2L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930K-2L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-5930K-2L00FEDKR-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R002, 1%, 7W, Metal Strip, 5931 Rohs Compliant Bourns - 48AK4941 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 1%, 7W, Metal Strip, 5931 Rohs Compliant Bourns
48AK4941
Res, R002, 1%, 7W, Metal Strip, 5931 Rohs Compliant Bourns 48AK4941
RES, R002, 1%, 7W, METAL STRIP, 5931 ROHS COMPLIANT: YES

RES, R002, 1%, 7W, METAL STRIP, 5931 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-5930K-2L00FECT-ND 48AK4941
Product Name Chip Resistor - Surface Mount Res, R002, 1%, 7W, Metal Strip, 5931 Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - A138593TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details