Win Source Part Number: 1375430-CSS2H-5930K-
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CSS2H-5930
Package: Tape & Reel
Product Status: Active
Features: Current Sense, Moisture Resistant
Package / Case: Nonstandard
Supplier Device Package: 5931
Base Product Number: CSS2H
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.591" L x 0.305" W (15.00mm x 7.75mm)
Height - Seated (Max): 0.037" (0.94mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 MOhms
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
1 mOhms ±1% 9W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
1 mOhms ±1% 9W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
1 mOhms ±1% 9W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
RES 0.001 OHM 1% 9W 5930 Product overview: CSS2H-5930K-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-5930K-1L00F
CURRENT SENSE RES, 0R001, 9W, 5931; Resistance:0.001ohm;
CURRENT SENSE RES, 0R001, 9W, 5931; Resistance:0.001ohm;
9W 1mΩ Current Sensing Resistors ±75ppm/°C ±1% 5931 Current Sense Resistors/Shunt Resistors ROHS
RES 0.001 OHM 1% 9W 5930
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Current Sensing Resistors | Chip Resistors |
| Product Number | 1375430-CSS2H-5930K-1L00F | CSS2H-5930K-1L00FDKR-ND | 52-CSS2H-5930K-1L00F | 13AC5082 | CSS2H-5930K-1L00F | CSS2H-5930K-1L00F |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.001 OHM 9W Resistor | Current Sense Res, 0R001, 9W, 5931; Resistance Bourns | Resistors >> Current Sense Resistors/Shunt Resistors | Chip Resistor - Surface Mount |
| Resistance Range | 1.00E6 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms | 1.00E-3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 9 watts | 9 watts | 9 watts | 9 watts | 9 watts | 9 watts |
| Operating Temperature | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) | -55 to 170 C (-67 to 338 F) |