Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920R-L700F

Description
700 µOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
700 µOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L700FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L700FTR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L700FTR-ND
700 µOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

700 µOhms ±1% 5W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L700FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L700FCT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L700FCT-ND
CURRENTSENSESHUNT 3920 R0007 1%

CURRENTSENSESHUNT 3920 R0007 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L700FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L700FDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L700FDKR-ND
CURRENTSENSESHUNT 3920 R0007 1%

CURRENTSENSESHUNT 3920 R0007 1%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CSS2H-3920R-L700FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 3920
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN5TTED5L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
2 suppliers