Bourns, Inc. SMD 9W Resistor CSS2H-3920R-L500FE

Description
RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500F E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500F E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9W Resistor - 52-CSS2H-3920R-L500FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9W Resistor
52-CSS2H-3920R-L500FE
SMD 9W Resistor 52-CSS2H-3920R-L500FE
RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500F E can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L500FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L500FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L500FETR-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L500FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L500FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L500FECT-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L500FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L500FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L500FEDKR-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns - 34AK1567 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns
34AK1567
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns 34AK1567
RES, R0005, 9W, CURRENT SENSE, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R0005, 9W, CURRENT SENSE, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns - 13AC5079 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns
13AC5079
Res, R0005, 9W, Current Sense, 3921; Resistance Bourns 13AC5079
RES, R0005, 9W, CURRENT SENSE, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R0005, 9W, CURRENT SENSE, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CSS2H-3920R-L500FE 118-CSS2H-3920R-L500FETR-ND 34AK1567
Product Name SMD 9W Resistor Chip Resistor - Surface Mount Res, R0005, 9W, Current Sense, 3921; Resistance Bourns
Technology / Construction Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging 3920 (1052 Metric) 3920 3921 [1052 Metric]
Resistance Range 5.00E-4 ohms 5.00E-4 ohms
Power Rating 9 watts 9 watts 9 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details