Bourns, Inc. Resistors - Chip Resistor - Surface Mount CSS2H-3920R-L500F

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1329065-CSS2H-3920R- L500F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Moisture Resistant Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.037" (0.94mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 9W Composition: Metal Element Number of Terminations: 2 Resistance: 0.5 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-3920R-L500FDKR ,CSS2H-3920R-L500FTR ,CSS2H-3920R-L500FCT Base Product Number: CSS2H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1329065-CSS2H-3920R- L500F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Moisture Resistant Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.037" (0.94mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 9W Composition: Metal Element Number of Terminations: 2 Resistance: 0.5 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-3920R-L500FDKR ,CSS2H-3920R-L500FTR ,CSS2H-3920R-L500FCT Base Product Number: CSS2H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1329065-CSS2H-3920R-L500F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329065-CSS2H-3920R-L500F
Resistors - Chip Resistor - Surface Mount 1329065-CSS2H-3920R-L500F
Manufacturer: Bourns Inc. Win Source Part Number: 1329065-CSS2H-3920R- L500F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Moisture Resistant Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.037" (0.94mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 9W Composition: Metal Element Number of Terminations: 2 Resistance: 0.5 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-3920R-L500FDKR ,CSS2H-3920R-L500FTR ,CSS2H-3920R-L500FCT Base Product Number: CSS2H RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329065-CSS2H-3920R-L500F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant
Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Height - Seated (Max): 0.037" (0.94mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 9W
Composition: Metal Element
Number of Terminations: 2
Resistance: 0.5 mOhms
Supplier Device Package: 3920
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 3920 (1052 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSS2H-3920R-L500FDKR,CSS2H-3920R-L500FTR,CSS2H-3920R-L500FCT
Base Product Number: CSS2H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L500FDKR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L500FDKR-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L500FTR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L500FTR-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L500FCT-ND
Chip Resistor - Surface Mount CSS2H-3920R-L500FCT-ND
500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 9W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
SMD 9W Resistor - 52-CSS2H-3920R-L500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9W Resistor
52-CSS2H-3920R-L500F
SMD 9W Resistor 52-CSS2H-3920R-L500F
RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500F can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 9W 3920 Product overview: CSS2H-3920R-L500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 500U, 9W, 3921; Resistance Bourns - 34AK1566 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500U, 9W, 3921; Resistance Bourns
34AK1566
Current Sense Res, 500U, 9W, 3921; Resistance Bourns 34AK1566
CURRENT SENSE RES, 500U, 9W, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 500U, 9W, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 500U, 9W, 3921; Resistance Bourns - 13AC5078 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500U, 9W, 3921; Resistance Bourns
13AC5078
Current Sense Res, 500U, 9W, 3921; Resistance Bourns 13AC5078
CURRENT SENSE RES, 500U, 9W, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 500U, 9W, 3921; Resistance:500µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L500F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-3920R-L500F
Chip Resistor - Surface Mount CSS2H-3920R-L500F
RES SMD 500 UOHM 1% 9W 3920

RES SMD 500 UOHM 1% 9W 3920

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1329065-CSS2H-3920R-L500F CSS2H-3920R-L500FDKR-ND 52-CSS2H-3920R-L500F 34AK1566 CSS2H-3920R-L500F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 9W Resistor Current Sense Res, 500U, 9W, 3921; Resistance Bourns Chip Resistor - Surface Mount
Resistance Range 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 100 ±ppm/°C
Power Rating 9 watts 9 watts 9 watts 9 watts 9 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details