Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920R-L300F

Description
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L300FCT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L300FCT-ND
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L300FTR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L300FTR-ND
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-L300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-L300FDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-L300FDKR-ND
300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

300 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns - 13AC5076 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns
13AC5076
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns 13AC5076
RES, R0003, 10W, CURRENT SENSE, 3921; Resistance:300µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R0003, 10W, CURRENT SENSE, 3921; Resistance:300µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns - 34AK1565 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns
34AK1565
Res, R0003, 10W, Current Sense, 3921; Resistance Bourns 34AK1565
RES, R0003, 10W, CURRENT SENSE, 3921; Resistance:300µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R0003, 10W, CURRENT SENSE, 3921; Resistance:300µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-3920R-L300FCT-ND 13AC5076
Product Name Chip Resistor - Surface Mount Res, R0003, 10W, Current Sense, 3921; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details