Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920R-L200FE

Description
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-3920R-L200FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FEDKR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FEDKR-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FETR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FETR-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FECT-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FECT-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1526526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1526526
Surface Mount Resistors 1526526
Bourns CSS2H-3920R-L200FE

Bourns CSS2H-3920R-L200FE

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CSS2H-3920R-L200FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CSS2H-3920R-L200FE
Resistors - Chip Resistor - Surface Mount CSS2H-3920R-L200FE
RES SMD 200 UOHM 1% 12W 3920

RES SMD 200 UOHM 1% 12W 3920

Supplier's Site
Current Sense Res, 200 Μohm, 1%, 12 W; Resistance Bourns - 67AC7862 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 200 Μohm, 1%, 12 W; Resistance Bourns
67AC7862
Current Sense Res, 200 Μohm, 1%, 12 W; Resistance Bourns 67AC7862
CURRENT SENSE RES, 200 µOHM, 1%, 12 W; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 200 µOHM, 1%, 12 W; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 200U, 12W, 3921; Resistance Bourns - 34AK1564 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 200U, 12W, 3921; Resistance Bourns
34AK1564
Current Sense Res, 200U, 12W, 3921; Resistance Bourns 34AK1564
CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 200U, 12W, 3921; Resistance Bourns - 13AC5075 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 200U, 12W, 3921; Resistance Bourns
13AC5075
Current Sense Res, 200U, 12W, 3921; Resistance Bourns 13AC5075
CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-3920R-L200FE
Chip Resistor - Surface Mount CSS2H-3920R-L200FE
RES SMD 200 UOHM 1% 12W 3920

RES SMD 200 UOHM 1% 12W 3920

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CSS2H-3920R-L200FEDKR-ND 1526526 CSS2H-3920R-L200FE 67AC7862 34AK1564 CSS2H-3920R-L200FE
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Current Sense Res, 200 Μohm, 1%, 12 W; Resistance Bourns Current Sense Res, 200U, 12W, 3921; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal strip MetalOxide MetalAlloy MetalAlloy
Mounting / Packaging 3920 Surface Mount Technology (SMT / SMD); 3920 3920 (1052 Metric) 3921 [1052 Metric] 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details