Bourns, Inc. SMD 12W Resistor CSS2H-3920R-L200F

Description
RES SMD 200 UOHM 1% 12W 3920 Product overview: CSS2H-3920R-L200F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 200 UOHM 1% 12W 3920 Product overview: CSS2H-3920R-L200F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L200F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12W Resistor - 52-CSS2H-3920R-L200F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12W Resistor
52-CSS2H-3920R-L200F
SMD 12W Resistor 52-CSS2H-3920R-L200F
RES SMD 200 UOHM 1% 12W 3920 Product overview: CSS2H-3920R-L200F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L200F can be used for catalog matching and distributor lookup.

RES SMD 200 UOHM 1% 12W 3920 Product overview: CSS2H-3920R-L200F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-L200F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FDKR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FDKR-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FCT-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FCT-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-L200FTR-ND
Chip Resistor - Surface Mount CSS2H-3920R-L200FTR-ND
200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

200 µOhms ±1% 12W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329069-CSS2H-3920R-L200F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329069-CSS2H-3920R-L200F
Resistors - Chip Resistor - Surface Mount 1329069-CSS2H-3920R-L200F
Manufacturer: Bourns Inc. Win Source Part Number: 1329069-CSS2H-3920R- L200F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Moisture Resistant Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 12W Composition: Metal Element Number of Terminations: 2 Resistance: 0.2 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-3920R-L200FCT, CSS2H-3920R-L200FDKR ,CSS2H-3920R-L200FTR Base Product Number: CSS2H RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329069-CSS2H-3920R-L200F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant
Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 12W
Composition: Metal Element
Number of Terminations: 2
Resistance: 0.2 mOhms
Supplier Device Package: 3920
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 3920 (1052 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSS2H-3920R-L200FCT,CSS2H-3920R-L200FDKR,CSS2H-3920R-L200FTR
Base Product Number: CSS2H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Current Sense Res, 0R0002, 1%, 12 W; Resistance Bourns - 90Y6763 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0002, 1%, 12 W; Resistance Bourns
90Y6763
Current Sense Res, 0R0002, 1%, 12 W; Resistance Bourns 90Y6763
CURRENT SENSE RES, 0R0002, 1%, 12 W; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R0002, 1%, 12 W; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 200U, 12W, 3921; Resistance Bourns - 34AK1563 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 200U, 12W, 3921; Resistance Bourns
34AK1563
Current Sense Res, 200U, 12W, 3921; Resistance Bourns 34AK1563
CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 200U, 12W, 3921; Resistance Bourns - 13AC5074 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 200U, 12W, 3921; Resistance Bourns
13AC5074
Current Sense Res, 200U, 12W, 3921; Resistance Bourns 13AC5074
CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

CURRENT SENSE RES, 200U, 12W, 3921; Resistance:200µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:12W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-L200F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-3920R-L200F
Chip Resistor - Surface Mount CSS2H-3920R-L200F
RES SMD 200 UOHM 1% 12W 3920

RES SMD 200 UOHM 1% 12W 3920

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CSS2H-3920R-L200F CSS2H-3920R-L200FDKR-ND 1329069-CSS2H-3920R-L200F 90Y6763 34AK1563 CSS2H-3920R-L200F
Product Name SMD 12W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R0002, 1%, 12 W; Resistance Bourns Current Sense Res, 200U, 12W, 3921; Resistance Bourns Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 3920 (1052 Metric) 3920 3921 [1052 Metric] 3921 [1052 Metric]
Resistance Range 2.00E-4 ohms 2.00E-4 ohms 2.00E-4 ohms 2.00E-4 ohms 2.00E-4 ohms
Power Rating 12 watts 12 watts 12 watts 12 watts 12 watts 12 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers