Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920R-1L00FE

Description
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920R-1L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-1L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-1L00FETR-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-1L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-1L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-1L00FEDKR-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920R-1L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920R-1L00FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920R-1L00FECT-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R001, 8W, Current Sense, 3921; Resistance Bourns - 34AK1568 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 8W, Current Sense, 3921; Resistance Bourns
34AK1568
Res, R001, 8W, Current Sense, 3921; Resistance Bourns 34AK1568
RES, R001, 8W, CURRENT SENSE, 3921; Resistance:1000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R001, 8W, CURRENT SENSE, 3921; Resistance:1000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R001, 8W, Current Sense, 3921; Resistance Bourns - 13AC5081 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 8W, Current Sense, 3921; Resistance Bourns
13AC5081
Res, R001, 8W, Current Sense, 3921; Resistance Bourns 13AC5081
RES, R001, 8W, CURRENT SENSE, 3921; Resistance:1000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R001, 8W, CURRENT SENSE, 3921; Resistance:1000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-3920R-1L00FETR-ND 34AK1568
Product Name Chip Resistor - Surface Mount Res, R001, 8W, Current Sense, 3921; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details