Bourns, Inc. 0.001 OHM 8W Resistor CSS2H-3920R-1L00F

Description
RES 0.001 OHM 1% 8W 3920 Product overview: CSS2H-3920R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-1L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.001 OHM 1% 8W 3920 Product overview: CSS2H-3920R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-1L00F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.001 OHM 8W Resistor - 52-CSS2H-3920R-1L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 8W Resistor
52-CSS2H-3920R-1L00F
0.001 OHM 8W Resistor 52-CSS2H-3920R-1L00F
RES 0.001 OHM 1% 8W 3920 Product overview: CSS2H-3920R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-1L00F can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 8W 3920 Product overview: CSS2H-3920R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-3920R-1L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-1L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-1L00FCT-ND
Chip Resistor - Surface Mount CSS2H-3920R-1L00FCT-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-1L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-1L00FTR-ND
Chip Resistor - Surface Mount CSS2H-3920R-1L00FTR-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-1L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920R-1L00FDKR-ND
Chip Resistor - Surface Mount CSS2H-3920R-1L00FDKR-ND
1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 8W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329011-CSS2H-3920R-1L00F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329011-CSS2H-3920R-1L00F
Resistors - Chip Resistor - Surface Mount 1329011-CSS2H-3920R-1L00F
Manufacturer: Bourns Inc. Win Source Part Number: 1329011-CSS2H-3920R- 1L00F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense, Moisture Resistant Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm) Height - Seated (Max): 0.040" (1.02mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 8W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 3920 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 3920 (1052 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-3920R-1L00FCT, CSS2H-3920R-1L00FTR, CSS2H-3920R-1L00FDKR Base Product Number: CSS2H RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329011-CSS2H-3920R-1L00F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant
Size / Dimension: 0.394" L x 0.205" W (10.00mm x 5.20mm)
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 3920
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 3920 (1052 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSS2H-3920R-1L00FCT,CSS2H-3920R-1L00FTR,CSS2H-3920R-1L00FDKR
Base Product Number: CSS2H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920R-1L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-3920R-1L00F
Chip Resistor - Surface Mount CSS2H-3920R-1L00F
RES 0.001 OHM 1% 8W 3920

RES 0.001 OHM 1% 8W 3920

Supplier's Site Datasheet
Current Sense Res, 0R001, 1%, 8 W, 3921; Resistance Bourns - 90Y6765 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 8 W, 3921; Resistance Bourns
90Y6765
Current Sense Res, 0R001, 1%, 8 W, 3921; Resistance Bourns 90Y6765
CURRENT SENSE RES, 0R001, 1%, 8 W, 3921; Resistance:0.001ohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 8 W, 3921; Resistance:0.001ohm; Product Range:CSS2H-3920 Series; Resistor Case Style:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 0.001 Ohm, 1%, 8W, Metal Strip; Resistance Bourns - 13AC5080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.001 Ohm, 1%, 8W, Metal Strip; Resistance Bourns
13AC5080
Res, 0.001 Ohm, 1%, 8W, Metal Strip; Resistance Bourns 13AC5080
RES, 0.001 OHM, 1%, 8W, METAL STRIP; Resistance:0.001ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:5.2mm RoHS Compliant: Yes

RES, 0.001 OHM, 1%, 8W, METAL STRIP; Resistance:0.001ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:8W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CSS2H-3920R-1L00F CSS2H-3920R-1L00FCT-ND 1329011-CSS2H-3920R-1L00F CSS2H-3920R-1L00F 90Y6765 13AC5080
Product Name 0.001 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R001, 1%, 8 W, 3921; Resistance Bourns Res, 0.001 Ohm, 1%, 8W, Metal Strip; Resistance Bourns
Technology / Construction Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 3920 (1052 Metric) 3920 3921 [1052 Metric] 3921 [1052 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Power Rating 8 watts 8 watts 8 watts 8 watts 8 watts 8 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers