Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920K-2L00FE

Description
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-3920K-2L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-2L00FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-2L00FECT-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-2L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-2L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-2L00FETR-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-3920K-2L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-3920K-2L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-3920K-2L00FEDKR-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R002, 6W, Current Sense, 3921; Resistance Bourns - 13AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 6W, Current Sense, 3921; Resistance Bourns
13AC5071
Res, R002, 6W, Current Sense, 3921; Resistance Bourns 13AC5071
RES, R002, 6W, CURRENT SENSE, 3921; Resistance:2000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R002, 6W, CURRENT SENSE, 3921; Resistance:2000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R002, 6W, Current Sense, 3921; Resistance Bourns - 34AK1561 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 6W, Current Sense, 3921; Resistance Bourns
34AK1561
Res, R002, 6W, Current Sense, 3921; Resistance Bourns 34AK1561
RES, R002, 6W, CURRENT SENSE, 3921; Resistance:2000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

RES, R002, 6W, CURRENT SENSE, 3921; Resistance:2000µohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-3920K-2L00FECT-ND 13AC5071
Product Name Chip Resistor - Surface Mount Res, R002, 6W, Current Sense, 3921; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details