Bourns, Inc. Chip Resistor - Surface Mount CSS2H-3920K-2L00F

Description
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-3920K-2L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920K-2L00FDKR-ND
Chip Resistor - Surface Mount CSS2H-3920K-2L00FDKR-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920K-2L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920K-2L00FCT-ND
Chip Resistor - Surface Mount CSS2H-3920K-2L00FCT-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-3920K-2L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-3920K-2L00FTR-ND
Chip Resistor - Surface Mount CSS2H-3920K-2L00FTR-ND
2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 6W Chip Resistor 3920 (1052 Metric) Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, 0.002R, 1%, 6W, Metal Strip, 3921; Resistance Bourns - 37AK5214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.002R, 1%, 6W, Metal Strip, 3921; Resistance Bourns
37AK5214
Res, 0.002R, 1%, 6W, Metal Strip, 3921; Resistance Bourns 37AK5214
RES, 0.002R, 1%, 6W, METAL STRIP, 3921; Resistance:0.002ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:10mmRoHS Compliant: Yes

RES, 0.002R, 1%, 6W, METAL STRIP, 3921; Resistance:0.002ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0.002 Ohm, 1%, 6W, Metal Strip; Resistance Bourns - 13AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.002 Ohm, 1%, 6W, Metal Strip; Resistance Bourns
13AC5070
Res, 0.002 Ohm, 1%, 6W, Metal Strip; Resistance Bourns 13AC5070
RES, 0.002 OHM, 1%, 6W, METAL STRIP; Resistance:0.002ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:5.2mm RoHS Compliant: Yes

RES, 0.002 OHM, 1%, 6W, METAL STRIP; Resistance:0.002ohm; Product Range:CSS2H-3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:5.2mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CSS2H-3920K-2L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-3920K-2L00F
Chip Resistor - Surface Mount CSS2H-3920K-2L00F
RES 0.002 OHM 1% 6W 3920

RES 0.002 OHM 1% 6W 3920

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CSS2H-3920K-2L00FDKR-ND 37AK5214 13AC5070 CSS2H-3920K-2L00F
Product Name Chip Resistor - Surface Mount Res, 0.002R, 1%, 6W, Metal Strip, 3921; Resistance Bourns Res, 0.002 Ohm, 1%, 6W, Metal Strip; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric] 3921 [1052 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers