Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512R-L500FE

Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-2512R-L500FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512R-L500FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512R-L500FETR-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512R-L500FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512R-L500FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512R-L500FEDKR-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512R-L500FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512R-L500FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-2512R-L500FECT-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1526530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1526530
Surface Mount Resistors 1526530
Bourns CSS2H-2512R-L500FE

Bourns CSS2H-2512R-L500FE

Supplier's Site
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns - 13AC5067 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns
13AC5067
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns 13AC5067
RES, R0005, 6W, CURRENT SENSE, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R0005, 6W, CURRENT SENSE, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns - 34AK1559 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns
34AK1559
Res, R0005, 6W, Current Sense, 2512; Resistance Bourns 34AK1559
RES, R0005, 6W, CURRENT SENSE, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R0005, 6W, CURRENT SENSE, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CSS2H-2512R-L500FETR-ND 1526530 13AC5067
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, R0005, 6W, Current Sense, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details