Bourns, Inc. Surface Mount Resistors CSS2H-2512R-L500F

Description
Bourns CSS2H-2512R-L500F Resistor
Request a Quote Datasheet
Description
Bourns CSS2H-2512R-L500F Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2477181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477181P
Surface Mount Resistors 2477181P
Bourns CSS2H-2512R-L500F Resistor

Bourns CSS2H-2512R-L500F Resistor

Supplier's Site
Surface Mount Resistors - 2477181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477181
Surface Mount Resistors 2477181
Bourns CSS2H-2512R-L500F Resistor

Bourns CSS2H-2512R-L500F Resistor

Supplier's Site
Surface Mount Resistors - 2477180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477180
Surface Mount Resistors 2477180
Bourns CSS2H-2512R-L500F Resistor

Bourns CSS2H-2512R-L500F Resistor

Supplier's Site
Chip Resistor - Surface Mount - CSS2H-2512R-L500F - 851524-CSS2H-2512R-L500F - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CSS2H-2512R-L500F
851524-CSS2H-2512R-L500F
Chip Resistor - Surface Mount - CSS2H-2512R-L500F 851524-CSS2H-2512R-L500F
Manufacturer: Bourns Inc. Win Source Part Number: 851524-CSS2H-2512R-L 500F Series: CSS2H-2512 Features: 500 µOhms Chip Resistor Package: Reel - TR Family Name: CSS2H Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-2512R-L500FTR, CSS2H-2512R-L500FCT, CSS2H-2512R-L500FDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 851524-CSS2H-2512R-L500F
Series: CSS2H-2512
Features: 500 µOhms Chip Resistor
Package: Reel - TR
Family Name: CSS2H
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSS2H-2512R-L500FTR, CSS2H-2512R-L500FCT, CSS2H-2512R-L500FDKR

Buy Now Datasheet
SMD 6W Resistor - 52-CSS2H-2512R-L500F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W Resistor
52-CSS2H-2512R-L500F
SMD 6W Resistor 52-CSS2H-2512R-L500F
RES SMD 500 UOHM 1% 6W 2512 Product overview: CSS2H-2512R-L500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512R-L500F can be used for catalog matching and distributor lookup.

RES SMD 500 UOHM 1% 6W 2512 Product overview: CSS2H-2512R-L500F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512R-L500F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-L500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-L500FDKR-ND
Chip Resistor - Surface Mount CSS2H-2512R-L500FDKR-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-L500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-L500FTR-ND
Chip Resistor - Surface Mount CSS2H-2512R-L500FTR-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-L500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-L500FCT-ND
Chip Resistor - Surface Mount CSS2H-2512R-L500FCT-ND
500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

500 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-L500F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-2512R-L500F
Chip Resistor - Surface Mount CSS2H-2512R-L500F
RES SMD 500 UOHM 1% 6W 2512

RES SMD 500 UOHM 1% 6W 2512

Supplier's Site Datasheet
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Bourns - 90Y6760 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Bourns
90Y6760
Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Bourns 90Y6760
CURRENT SENSE RES, 0R0005, 1%, 6 W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R0005, 1%, 6 W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 500U, 6W, 2512; Resistance Bourns - 34AK1558 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500U, 6W, 2512; Resistance Bourns
34AK1558
Current Sense Res, 500U, 6W, 2512; Resistance Bourns 34AK1558
CURRENT SENSE RES, 500U, 6W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, 500U, 6W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 500U, 6W, 2512; Resistance Bourns - 13AC5066 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 500U, 6W, 2512; Resistance Bourns
13AC5066
Current Sense Res, 500U, 6W, 2512; Resistance Bourns 13AC5066
CURRENT SENSE RES, 500U, 6W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RES, 500U, 6W, 2512; Resistance:500µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 2477181P 851524-CSS2H-2512R-L500F 52-CSS2H-2512R-L500F CSS2H-2512R-L500FDKR-ND CSS2H-2512R-L500F 90Y6760 34AK1558
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - CSS2H-2512R-L500F SMD 6W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R0005, 1%, 6 W, 2512; Resistance Bourns Current Sense Res, 500U, 6W, 2512; Resistance Bourns
Technology / Construction MetalAlloy; Metal Strip Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details