300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
300 µOhms ±1% 6W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Win Source Part Number: 1350264-CSS2H-2512R-
Category: Resistors - Chip Resistor - Surface Mount
Series: CSS2H-2512
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 6W
Composition: Metal Element
Number of Terminations: 2
Resistance: 0.3 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Bourns Inc.
Base Product Number: CSS2H
California Prop 65: Warning Information
RES 300UOHM 1% 6W 2512 Product overview: CSS2H-2512R-L300F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512R-L300F
RES 300UOHM 1% 6W 2512
RES, R0003, 6W, CURRENT SENSE, 2512; Resistance:300µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
RES, R0003, 6W, CURRENT SENSE, 2512; Resistance:300µohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 118-CSS2H-2512R-L300FDKR-ND | 1350264-CSS2H-2512R-L300F | 52-CSS2H-2512R-L300F | CSS2H-2512R-L300F | 13AC5065 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 6W Resistor | Chip Resistor - Surface Mount | Res, R0003, 6W, Current Sense, 2512; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |||
| Technology / Construction | MetalAlloy | Metal Element | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | 2512; 2512 | 2512 (6432 Metric) | 2512; 2512 [6432 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |