Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512R-1L00FE

Description
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FEDKR-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FEDKR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FECT-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FECT-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FETR-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FETR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, R001, 5W, Current Sense, 2512; Resistance Bourns - 13AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 5W, Current Sense, 2512; Resistance Bourns
13AC5069
Res, R001, 5W, Current Sense, 2512; Resistance Bourns 13AC5069
RES, R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R001, 5W, Current Sense, 2512; Resistance Bourns - 34AK1560 - Newark, An Avnet Company
Chicago, IL, United States
Res, R001, 5W, Current Sense, 2512; Resistance Bourns
34AK1560
Res, R001, 5W, Current Sense, 2512; Resistance Bourns 34AK1560
RES, R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FE
Chip Resistor - Surface Mount CSS2H-2512R-1L00FE
RES 0.001 OHM 1% 5W 2512

RES 0.001 OHM 1% 5W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSS2H-2512R-1L00FEDKR-ND 13AC5069 CSS2H-2512R-1L00FE
Product Name Chip Resistor - Surface Mount Res, R001, 5W, Current Sense, 2512; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details