Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512R-1L00F

Description
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FDKR-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FDKR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FCT-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FCT-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512R-1L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512R-1L00FTR-ND
Chip Resistor - Surface Mount CSS2H-2512R-1L00FTR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
0.001 OHM 5W Resistor - 52-CSS2H-2512R-1L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 5W Resistor
52-CSS2H-2512R-1L00F
0.001 OHM 5W Resistor 52-CSS2H-2512R-1L00F
RES 0.001 OHM 1% 5W 2512 Product overview: CSS2H-2512R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512R-1L00F can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 5W 2512 Product overview: CSS2H-2512R-1L00F from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-2512R-1L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326346-CSS2H-2512R-1L00F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326346-CSS2H-2512R-1L00F
Resistors - Chip Resistor - Surface Mount 1326346-CSS2H-2512R-1L00F
Manufacturer: Bourns Inc. Win Source Part Number: 1326346-CSS2H-2512R- 1L00F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm) Height - Seated (Max): 0.020" (0.51mm) Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: CSS2H-2512R-1L00FDKR ,CSS2H-2512R-1L00FTR ,CSS2H-2512R-1L00FCT Base Product Number: CSS2H RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1326346-CSS2H-2512R-1L00F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm)
Height - Seated (Max): 0.020" (0.51mm)
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: CSS2H-2512R-1L00FDKR,CSS2H-2512R-1L00FTR,CSS2H-2512R-1L00FCT
Base Product Number: CSS2H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 2477179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477179P
Surface Mount Resistors 2477179P
Bourns CSS2H-2512R-1L00F Resistor

Bourns CSS2H-2512R-1L00F Resistor

Supplier's Site
Surface Mount Resistors - 2477179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477179
Surface Mount Resistors 2477179
Bourns CSS2H-2512R-1L00F Resistor

Bourns CSS2H-2512R-1L00F Resistor

Supplier's Site
Surface Mount Resistors - 2477178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477178
Surface Mount Resistors 2477178
Bourns CSS2H-2512R-1L00F Resistor

Bourns CSS2H-2512R-1L00F Resistor

Supplier's Site
Chip Resistor - Surface Mount - CSS2H-2512R-1L00F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-2512R-1L00F
Chip Resistor - Surface Mount CSS2H-2512R-1L00F
RES 0.001 OHM 1% 5W 2512

RES 0.001 OHM 1% 5W 2512

Supplier's Site Datasheet
Current Sense Res, 0R001, 1%, 5 W, 2512; Resistance Bourns - 90Y6761 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 5 W, 2512; Resistance Bourns
90Y6761
Current Sense Res, 0R001, 1%, 5 W, 2512; Resistance Bourns 90Y6761
CURRENT SENSE RES, 0R001, 1%, 5 W, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 5 W, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 0R001, 5W, Current Sense, 2512; Resistance Bourns - 34AK0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 5W, Current Sense, 2512; Resistance Bourns
34AK0978
Res, 0R001, 5W, Current Sense, 2512; Resistance Bourns 34AK0978
RES, 0R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mmRoHS Compliant: Yes

RES, 0R001, 5W, CURRENT SENSE, 2512; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mmRoHS Compliant: Yes

Supplier's Site
Res, 0.001 Ohm, 1%, 5W, Metal Strip; Resistance Bourns - 13AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.001 Ohm, 1%, 5W, Metal Strip; Resistance Bourns
13AC5068
Res, 0.001 Ohm, 1%, 5W, Metal Strip; Resistance Bourns 13AC5068
RES, 0.001 OHM, 1%, 5W, METAL STRIP; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mmRoHS Compliant: Yes

RES, 0.001 OHM, 1%, 5W, METAL STRIP; Resistance:0.001ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CSS2H-2512R-1L00FDKR-ND 52-CSS2H-2512R-1L00F 1326346-CSS2H-2512R-1L00F 2477179P CSS2H-2512R-1L00F 90Y6761 34AK0978 13AC5068
Product Name Chip Resistor - Surface Mount 0.001 OHM 5W Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Res, 0R001, 1%, 5 W, 2512; Resistance Bourns Res, 0R001, 5W, Current Sense, 2512; Resistance Bourns Res, 0.001 Ohm, 1%, 5W, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal Strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details