Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512K-3L00FE

Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-2512K-3L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-3L00FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-3L00FECT-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512K-3L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-3L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-3L00FETR-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512K-3L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-3L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-3L00FEDKR-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1348216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1348216
Surface Mount Resistors 1348216
Bourns CSS2H-2512K-3L00FE

Bourns CSS2H-2512K-3L00FE

Supplier's Site
Surface Mount Resistors - 1526533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1526533
Surface Mount Resistors 1526533
Bourns CSS2H-2512K-3L00FE

Bourns CSS2H-2512K-3L00FE

Supplier's Site
Res, R003, 4W, Current Sense, 2512; Resistance Bourns - 34AK1556 - Newark, An Avnet Company
Chicago, IL, United States
Res, R003, 4W, Current Sense, 2512; Resistance Bourns
34AK1556
Res, R003, 4W, Current Sense, 2512; Resistance Bourns 34AK1556
RES, R003, 4W, CURRENT SENSE, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R003, 4W, CURRENT SENSE, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R003, 4W, Current Sense, 2512; Resistance Bourns - 13AC5064 - Newark, An Avnet Company
Chicago, IL, United States
Res, R003, 4W, Current Sense, 2512; Resistance Bourns
13AC5064
Res, R003, 4W, Current Sense, 2512; Resistance Bourns 13AC5064
RES, R003, 4W, CURRENT SENSE, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R003, 4W, CURRENT SENSE, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 118-CSS2H-2512K-3L00FECT-ND 1348216 1526533 34AK1556
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, R003, 4W, Current Sense, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy; Metal Strip Metal strip MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers