Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512K-3L00F

Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS2H-2512K-3L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512K-3L00FCT-ND
Chip Resistor - Surface Mount CSS2H-2512K-3L00FCT-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512K-3L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512K-3L00FDKR-ND
Chip Resistor - Surface Mount CSS2H-2512K-3L00FDKR-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-2512K-3L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS2H-2512K-3L00FTR-ND
Chip Resistor - Surface Mount CSS2H-2512K-3L00FTR-ND
3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CSS2H-2512K-3L00F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CSS2H-2512K-3L00F
Resistors - Chip Resistor - Surface Mount CSS2H-2512K-3L00F
RES 0.003 OHM 1% 4W 2512

RES 0.003 OHM 1% 4W 2512

Supplier's Site
Res, Current Sense, Aec-Q200, 0R003, 2512; Resistance Bourns - 13AC5063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Current Sense, Aec-Q200, 0R003, 2512; Resistance Bourns
13AC5063
Res, Current Sense, Aec-Q200, 0R003, 2512; Resistance Bourns 13AC5063
RES, CURRENT SENSE, AEC-Q200, 0R003, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, CURRENT SENSE, AEC-Q200, 0R003, 2512; Resistance:0.003ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CSS2H-2512K-3L00FCT-ND CSS2H-2512K-3L00F 13AC5063
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Current Sense, Aec-Q200, 0R003, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers