Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512K-2L00J

Description
2 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-2512K-2L00JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-2L00JTR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-2L00JTR-ND
2 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

2 mOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CSS2H-2512K-2L00JTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Current Sense Resistors - SMD RL73K 3A R15 5% 4K RL - RL73K3AR15JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details