Bourns, Inc. Chip Resistor - Surface Mount CSS2H-2512K-2L00FE

Description
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-2512K-2L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-2L00FECT-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-2L00FECT-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512K-2L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-2L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-2L00FEDKR-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-2512K-2L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-2512K-2L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-2512K-2L00FETR-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, R002, 5W, Current Sense, 2512; Resistance Bourns - 13AC5062 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 5W, Current Sense, 2512; Resistance Bourns
13AC5062
Res, R002, 5W, Current Sense, 2512; Resistance Bourns 13AC5062
RES, R002, 5W, CURRENT SENSE, 2512; Resistance:0.002ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R002, 5W, CURRENT SENSE, 2512; Resistance:0.002ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R002, 5W, Current Sense, 2512; Resistance Bourns - 34AK1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 5W, Current Sense, 2512; Resistance Bourns
34AK1555
Res, R002, 5W, Current Sense, 2512; Resistance Bourns 34AK1555
RES, R002, 5W, CURRENT SENSE, 2512; Resistance:0.002ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R002, 5W, CURRENT SENSE, 2512; Resistance:0.002ohm; Product Range:CSS2H-2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS2H-2512K-2L00FECT-ND 13AC5062
Product Name Chip Resistor - Surface Mount Res, R002, 5W, Current Sense, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details