Bourns, Inc. Specialized Resistors CSM2F-8536-L100JT0

Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L100JT0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L100JT0-ND
Specialized Resistors 118-CSM2F-8536-L100JT0-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount

Buy Now Datasheet
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns - 31AJ4001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns
31AJ4001
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns 31AJ4001
RES, 0R0001, 50W, 3314, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R0001, 50W, 3314, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L100JT0-ND 31AJ4001
Product Name Specialized Resistors Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3314 [8536 Metric]
Tolerance 5 +/- % 5 +/- %
Power Rating 36 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details