Bourns, Inc. Specialized Resistors CSM2F-8536-L100J30

Description
RES SHUNT 8536 100 UOHM 36W 3P
Request a Quote Datasheet
Description
RES SHUNT 8536 100 UOHM 36W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L100J30-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L100J30-ND
Specialized Resistors 118-CSM2F-8536-L100J30-ND
RES SHUNT 8536 100 UOHM 36W 3P

RES SHUNT 8536 100 UOHM 36W 3P

Buy Now Datasheet
Shuntmetric 8536 L100 5Perc 36W 3P Cu Bourns - 59AK7951 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L100 5Perc 36W 3P Cu Bourns
59AK7951
Shuntmetric 8536 L100 5Perc 36W 3P Cu Bourns 59AK7951
SHUNTMETRIC 8536 L100 5PERC 36W 3P CU

SHUNTMETRIC 8536 L100 5PERC 36W 3P CU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L100J30-ND 59AK7951
Product Name Specialized Resistors Shuntmetric 8536 L100 5Perc 36W 3P Cu Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers