Bourns, Inc. Specialized Resistors CSM2F-8536-L100J22

Description
RES SHUNT 8536 100 UOHM 36W 2P
Request a Quote Datasheet
Description
RES SHUNT 8536 100 UOHM 36W 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L100J22-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L100J22-ND
Specialized Resistors 118-CSM2F-8536-L100J22-ND
RES SHUNT 8536 100 UOHM 36W 2P

RES SHUNT 8536 100 UOHM 36W 2P

Buy Now Datasheet
Shuntmetric 8536 L100 5Perc 36W 2P Psn Bourns - 59AK7950 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L100 5Perc 36W 2P Psn Bourns
59AK7950
Shuntmetric 8536 L100 5Perc 36W 2P Psn Bourns 59AK7950
SHUNTMETRIC 8536 L100 5PERC 36W 2P PSN

SHUNTMETRIC 8536 L100 5PERC 36W 2P PSN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L100J22-ND 59AK7950
Product Name Specialized Resistors Shuntmetric 8536 L100 5Perc 36W 2P Psn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details