Bourns, Inc. Specialized Resistors CSM2F-8536-L100J02

Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L100J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L100J02-ND
Specialized Resistors 118-CSM2F-8536-L100J02-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Surface Mount

Buy Now Datasheet
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns - 31AJ4004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns
31AJ4004
Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns 31AJ4004
RES, 0R0001, 50W, 3314, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R0001, 50W, 3314, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L100J02-ND 31AJ4004
Product Name Specialized Resistors Res, 0R0001, 50W, 3314, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3314 [8536 Metric]
Tolerance 5 +/- % 5 +/- %
Power Rating 36 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details