Bourns, Inc. Specialized Resistors CSM2F-8536-L050JT1

Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L050JT1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L050JT1-ND
Specialized Resistors 118-CSM2F-8536-L050JT1-ND
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R00005, 50W, 3314, Metal Strip; Resistance Bourns - 31AJ3996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 50W, 3314, Metal Strip; Resistance Bourns
31AJ3996
Res, 0R00005, 50W, 3314, Metal Strip; Resistance Bourns 31AJ3996
RES, 0R00005, 50W, 3314, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R00005, 50W, 3314, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L050JT1-ND 31AJ3996
Product Name Specialized Resistors Res, 0R00005, 50W, 3314, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3314 [8536 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details