Bourns, Inc. Specialized Resistors CSM2F-8536-L050J30

Description
RES SHUNT 8536 50 UOHM 36W 3P
Request a Quote Datasheet
Description
RES SHUNT 8536 50 UOHM 36W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8536-L050J30-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L050J30-ND
Specialized Resistors 118-CSM2F-8536-L050J30-ND
RES SHUNT 8536 50 UOHM 36W 3P

RES SHUNT 8536 50 UOHM 36W 3P

Buy Now Datasheet
Shuntmetric 8536 L050 5Perc 36W 3P Cu Bourns - 59AK7946 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L050 5Perc 36W 3P Cu Bourns
59AK7946
Shuntmetric 8536 L050 5Perc 36W 3P Cu Bourns 59AK7946
SHUNTMETRIC 8536 L050 5PERC 36W 3P CU

SHUNTMETRIC 8536 L050 5PERC 36W 3P CU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8536-L050J30-ND 59AK7946
Product Name Specialized Resistors Shuntmetric 8536 L050 5Perc 36W 3P Cu Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers