Bourns, Inc. Shunts CSM2F-8536-L050J21

Description
Bourns CSM2F-8536-L050J21 Shunt
Request a Quote Datasheet
Description
Bourns CSM2F-8536-L050J21 Shunt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts - 2629146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629146
Shunts 2629146
Bourns CSM2F-8536-L050J21 Shunt

Bourns CSM2F-8536-L050J21 Shunt

Supplier's Site
Shunts - 2629145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629145
Shunts 2629145
Bourns CSM2F-8536-L050J21 Shunt

Bourns CSM2F-8536-L050J21 Shunt

Supplier's Site
Specialized Resistors - 118-CSM2F-8536-L050J21-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L050J21-ND
Specialized Resistors 118-CSM2F-8536-L050J21-ND
RES SHUNT 8536 50 UOHM 36W 2P

RES SHUNT 8536 50 UOHM 36W 2P

Buy Now Datasheet
Shuntmetric 8536 L050 5Perc 36W 2P Sn Bourns - 59AK7944 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L050 5Perc 36W 2P Sn Bourns
59AK7944
Shuntmetric 8536 L050 5Perc 36W 2P Sn Bourns 59AK7944
SHUNTMETRIC 8536 L050 5PERC 36W 2P SN

SHUNTMETRIC 8536 L050 5PERC 36W 2P SN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Shunt Resistors Resistors Resistors
Product Number 2629146 118-CSM2F-8536-L050J21-ND 59AK7944
Product Name Shunts Specialized Resistors Shuntmetric 8536 L050 5Perc 36W 2P Sn Bourns
Operating Temperature -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details