Bourns, Inc. Shunts CSM2F-8536-L050J20

Description
Bourns CSM2F-8536-L050J20 Shunt
Request a Quote Datasheet
Description
Bourns CSM2F-8536-L050J20 Shunt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts - 2629144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629144
Shunts 2629144
Bourns CSM2F-8536-L050J20 Shunt

Bourns CSM2F-8536-L050J20 Shunt

Supplier's Site
Shunts - 2629143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629143
Shunts 2629143
Bourns CSM2F-8536-L050J20 Shunt

Bourns CSM2F-8536-L050J20 Shunt

Supplier's Site
Specialized Resistors - 118-CSM2F-8536-L050J20-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L050J20-ND
Specialized Resistors 118-CSM2F-8536-L050J20-ND
RES SHUNT 8536 50 UOHM 36W 2P

RES SHUNT 8536 50 UOHM 36W 2P

Buy Now Datasheet
Shuntmetric 8536 L050 5Perc 36W 2P Cu Bourns - 59AK7943 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8536 L050 5Perc 36W 2P Cu Bourns
59AK7943
Shuntmetric 8536 L050 5Perc 36W 2P Cu Bourns 59AK7943
SHUNTMETRIC 8536 L050 5PERC 36W 2P CU

SHUNTMETRIC 8536 L050 5PERC 36W 2P CU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Shunt Resistors Resistors Resistors
Product Number 2629144 118-CSM2F-8536-L050J20-ND 59AK7943
Product Name Shunts Specialized Resistors Shuntmetric 8536 L050 5Perc 36W 2P Cu Bourns
Operating Temperature -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details