Bourns, Inc. 36W Resistor CSM2F-8536-L025J02

Description
SHUNTMETRIC 8536 L025 5% 36W TC5 Product overview: CSM2F-8536-L025J02 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-CSM2F-8536-L025J0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SHUNTMETRIC 8536 L025 5% 36W TC5 Product overview: CSM2F-8536-L025J02 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-CSM2F-8536-L025J0 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHUNTMETRIC 8536 L025 5% 36W TC5 Product overview: CSM2F-8536-L025J02 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-CSM2F-8536-L025J0 2 can be used for catalog matching and distributor lookup.

SHUNTMETRIC 8536 L025 5% 36W TC5 Product overview: CSM2F-8536-L025J02 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36W, Specialized Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 55-CSM2F-8536-L025J02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized Resistors - 118-CSM2F-8536-L025J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8536-L025J02-ND
Specialized Resistors 118-CSM2F-8536-L025J02-ND
25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Specialized Resistors
1068268-CSM2F-8536-L025J02
Resistors - Specialized Resistors 1068268-CSM2F-8536-L025J02
Win Source Part Number: 1068268-CSM2F-8536-L 025J02 Category: Resistors>Specialize d Resistors Series: CSM2F-8536 Type: Shunt, Battery Package: Bag Applications: Automotive AEC-Q200 Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±150ppm/°C Power (Watts): 50W Resistance: 25 µOhms Temperature Range - Operating: -40°C ~ 170°C Alternative Parts (Cross-Reference): CSM2F-8536-L025J02CS M2F8536L025J02; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Bourns Inc. Other Names: 118-CSM2F-8536-L025J 02

Win Source Part Number: 1068268-CSM2F-8536-L025J02
Category: Resistors>Specialized Resistors
Series: CSM2F-8536
Type: Shunt, Battery
Package: Bag
Applications: Automotive AEC-Q200
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 50W
Resistance: 25 µOhms
Temperature Range - Operating: -40°C ~ 170°C
Alternative Parts (Cross-Reference): CSM2F-8536-L025J02CSM2F8536L025J02;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Bourns Inc.
Other Names: 118-CSM2F-8536-L025J02

Buy Now Datasheet
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns - 31AJ3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns
31AJ3994
Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns 31AJ3994
RES, 0R000025, 50W, 3314, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R000025, 50W, 3314, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-8536 Series; Resistor Case / Package:3314 [8536 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 55-CSM2F-8536-L025J02 118-CSM2F-8536-L025J02-ND 1068268-CSM2F-8536-L025J02 31AJ3994
Product Name 36W Resistor Specialized Resistors Resistors - Specialized Resistors Res, 0R000025, 50W, 3314, Metal Strip; Resistance Bourns
Category / Application Automotive AEC-Q200 Automotive; General Use Automotive
Mounting / Packaging 8536 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 3314 [8536 Metric]
Resistance Range 2.50E-5 ohms 2.50E-5 ohms 2.50E-5 ohms
Power Rating 50 watts 50 watts 50 watts 50 watts
Operating Temperature -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F) -40 to 170 C (-40 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details