Bourns, Inc. Specialized Resistors CSM2F-8518-L200J32

Description
RES SHUNT 8518 200 UOHM 50W 3P
Request a Quote Datasheet
Description
RES SHUNT 8518 200 UOHM 50W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L200J32-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L200J32-ND
Specialized Resistors 118-CSM2F-8518-L200J32-ND
RES SHUNT 8518 200 UOHM 50W 3P

RES SHUNT 8518 200 UOHM 50W 3P

Buy Now Datasheet
Shuntmetric 8518 L200 5Perc 50W 3P Psn Bourns - 59AK7936 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L200 5Perc 50W 3P Psn Bourns
59AK7936
Shuntmetric 8518 L200 5Perc 50W 3P Psn Bourns 59AK7936
SHUNTMETRIC 8518 L200 5PERC 50W 3P PSN

SHUNTMETRIC 8518 L200 5PERC 50W 3P PSN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L200J32-ND 59AK7936
Product Name Specialized Resistors Shuntmetric 8518 L200 5Perc 50W 3P Psn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details