Bourns, Inc. Specialized Resistors CSM2F-8518-L100JT0

Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L100JT0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L100JT0-ND
Specialized Resistors 118-CSM2F-8518-L100JT0-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns - 31AJ3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns
31AJ3981
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns 31AJ3981
RES, 0R0001, 36W, 3307, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R0001, 36W, 3307, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L100JT0-ND 31AJ3981
Product Name Specialized Resistors Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3307 [8518 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 125 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details