Bourns, Inc. Specialized Resistors CSM2F-8518-L100J21

Description
RES SHUNT 8518 100 UOHM 50W 2P
Request a Quote Datasheet
Description
RES SHUNT 8518 100 UOHM 50W 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L100J21-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L100J21-ND
Specialized Resistors 118-CSM2F-8518-L100J21-ND
RES SHUNT 8518 100 UOHM 50W 2P

RES SHUNT 8518 100 UOHM 50W 2P

Buy Now Datasheet
Shuntmetric 8518 L100 5Perc 50W 2P Sn Bourns - 59AK7928 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L100 5Perc 50W 2P Sn Bourns
59AK7928
Shuntmetric 8518 L100 5Perc 50W 2P Sn Bourns 59AK7928
SHUNTMETRIC 8518 L100 5PERC 50W 2P SN

SHUNTMETRIC 8518 L100 5PERC 50W 2P SN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L100J21-ND 59AK7928
Product Name Specialized Resistors Shuntmetric 8518 L100 5Perc 50W 2P Sn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details