Bourns, Inc. Specialized Resistors CSM2F-8518-L100J00

Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L100J00-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L100J00-ND
Specialized Resistors 118-CSM2F-8518-L100J00-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±125ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns - 31AJ3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns
31AJ3983
Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns 31AJ3983
RES, 0R0001, 36W, 3307, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R0001, 36W, 3307, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L100J00-ND 31AJ3983
Product Name Specialized Resistors Res, 0R0001, 36W, 3307, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3307 [8518 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 125 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details