Bourns, Inc. Specialized Resistors CSM2F-8518-L050J31

Description
RES SHUNT 8518 50 UOHM 50W 3P
Request a Quote Datasheet
Description
RES SHUNT 8518 50 UOHM 50W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L050J31-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L050J31-ND
Specialized Resistors 118-CSM2F-8518-L050J31-ND
RES SHUNT 8518 50 UOHM 50W 3P

RES SHUNT 8518 50 UOHM 50W 3P

Buy Now Datasheet
Shunts - 2629135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629135
Shunts 2629135
Bourns CSM2F-8518-L050J31 Shunt

Bourns CSM2F-8518-L050J31 Shunt

Supplier's Site
Shunts - 2629137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shunts
2629137
Shunts 2629137
Bourns CSM2F-8518-L050J31 Shunt

Bourns CSM2F-8518-L050J31 Shunt

Supplier's Site
Shuntmetric 8518 L050 5Perc 50W 3P Sn Bourns - 59AK7925 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L050 5Perc 50W 3P Sn Bourns
59AK7925
Shuntmetric 8518 L050 5Perc 50W 3P Sn Bourns 59AK7925
SHUNTMETRIC 8518 L050 5PERC 50W 3P SN

SHUNTMETRIC 8518 L050 5PERC 50W 3P SN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Shunt Resistors Resistors
Product Number 118-CSM2F-8518-L050J31-ND 2629135 59AK7925
Product Name Specialized Resistors Shunts Shuntmetric 8518 L050 5Perc 50W 3P Sn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details