Bourns, Inc. Specialized Resistors CSM2F-8518-L050J21

Description
RES SHUNT 8518 50 UOHM 50W 2P
Request a Quote Datasheet
Description
RES SHUNT 8518 50 UOHM 50W 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L050J21-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L050J21-ND
Specialized Resistors 118-CSM2F-8518-L050J21-ND
RES SHUNT 8518 50 UOHM 50W 2P

RES SHUNT 8518 50 UOHM 50W 2P

Buy Now Datasheet
Shuntmetric 8518 L050 5Perc 50W 2P Sn Bourns - 59AK7922 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 8518 L050 5Perc 50W 2P Sn Bourns
59AK7922
Shuntmetric 8518 L050 5Perc 50W 2P Sn Bourns 59AK7922
SHUNTMETRIC 8518 L050 5PERC 50W 2P SN

SHUNTMETRIC 8518 L050 5PERC 50W 2P SN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L050J21-ND 59AK7922
Product Name Specialized Resistors Shuntmetric 8518 L050 5Perc 50W 2P Sn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers