Bourns, Inc. Specialized Resistors CSM2F-8518-L050J00

Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±100ppm/°C Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±100ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-8518-L050J00-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-8518-L050J00-ND
Specialized Resistors 118-CSM2F-8518-L050J00-ND
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±100ppm/°C Surface Mount

50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±100ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R00005, 36W, 3307, Metal Strip; Resistance Bourns - 31AJ3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 36W, 3307, Metal Strip; Resistance Bourns
31AJ3979
Res, 0R00005, 36W, 3307, Metal Strip; Resistance Bourns 31AJ3979
RES, 0R00005, 36W, 3307, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

RES, 0R00005, 36W, 3307, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-8518 Series; Resistor Case / Package:3307 [8518 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:85mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-8518-L050J00-ND 31AJ3979
Product Name Specialized Resistors Res, 0R00005, 36W, 3307, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 3307 [8518 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details