Bourns, Inc. Specialized Resistors CSM2F-7036-L100J02

Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L100J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L100J02-ND
Specialized Resistors 118-CSM2F-7036-L100J02-ND
100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

100 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R0001, 50W, 2714, Metal Strip; Resistance Bourns - 31AJ3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 50W, 2714, Metal Strip; Resistance Bourns
31AJ3976
Res, 0R0001, 50W, 2714, Metal Strip; Resistance Bourns 31AJ3976
RES, 0R0001, 50W, 2714, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

RES, 0R0001, 50W, 2714, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L100J02-ND 31AJ3976
Product Name Specialized Resistors Res, 0R0001, 50W, 2714, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2714 [7036 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details