Bourns, Inc. Specialized Resistors CSM2F-7036-L050JT2

Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L050JT2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L050JT2-ND
Specialized Resistors 118-CSM2F-7036-L050JT2-ND
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor Surface Mount

50 µOhms ±5% 50W Shunt, Battery Specialized Resistor Surface Mount

Buy Now Datasheet
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns - 31AJ3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns
31AJ3970
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns 31AJ3970
RES, 0R00005, 50W, 2714, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

RES, 0R00005, 50W, 2714, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L050JT2-ND 31AJ3970
Product Name Specialized Resistors Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2714 [7036 Metric]
Tolerance 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details