Bourns, Inc. Specialized Resistors CSM2F-7036-L050J02

Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L050J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L050J02-ND
Specialized Resistors 118-CSM2F-7036-L050J02-ND
50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

50 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns - 31AJ3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns
31AJ3972
Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns 31AJ3972
RES, 0R00005, 50W, 2714, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

RES, 0R00005, 50W, 2714, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L050J02-ND 31AJ3972
Product Name Specialized Resistors Res, 0R00005, 50W, 2714, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2714 [7036 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details