Bourns, Inc. Specialized Resistors CSM2F-7036-L025J31

Description
RES SHUNT 7036 25 UOHM 36W 3P
Request a Quote Datasheet
Description
RES SHUNT 7036 25 UOHM 36W 3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L025J31-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L025J31-ND
Specialized Resistors 118-CSM2F-7036-L025J31-ND
RES SHUNT 7036 25 UOHM 36W 3P

RES SHUNT 7036 25 UOHM 36W 3P

Buy Now Datasheet
Shuntmetric 7036 L025 5Perc 36W 3P Sn Bourns - 59AK7909 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 7036 L025 5Perc 36W 3P Sn Bourns
59AK7909
Shuntmetric 7036 L025 5Perc 36W 3P Sn Bourns 59AK7909
SHUNTMETRIC 7036 L025 5PERC 36W 3P SN

SHUNTMETRIC 7036 L025 5PERC 36W 3P SN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L025J31-ND 59AK7909
Product Name Specialized Resistors Shuntmetric 7036 L025 5Perc 36W 3P Sn Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details