Bourns, Inc. Specialized Resistors CSM2F-7036-L025J02

Description
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-7036-L025J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-7036-L025J02-ND
Specialized Resistors 118-CSM2F-7036-L025J02-ND
25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

25 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns - 31AJ3968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns
31AJ3968
Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns 31AJ3968
RES, 0R000025, 50W, 2714, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

RES, 0R000025, 50W, 2714, METAL STRIP; Resistance:25µohm; Product Range:CSM2F-7036 Series; Resistor Case / Package:2714 [7036 Metric]; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:70mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-7036-L025J02-ND 31AJ3968
Product Name Specialized Resistors Res, 0R000025, 50W, 2714, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2714 [7036 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details