Bourns, Inc. Specialized Resistors CSM2F-6918-L100JT0

Description
100 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet
Description
100 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-6918-L100JT0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-6918-L100JT0-ND
Specialized Resistors 118-CSM2F-6918-L100JT0-ND
100 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

100 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R0001, 36W, 2707, Metal Strip; Resistance Bourns - 31AJ3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0001, 36W, 2707, Metal Strip; Resistance Bourns
31AJ3957
Res, 0R0001, 36W, 2707, Metal Strip; Resistance Bourns 31AJ3957
RES, 0R0001, 36W, 2707, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

RES, 0R0001, 36W, 2707, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-6918-L100JT0-ND 31AJ3957
Product Name Specialized Resistors Res, 0R0001, 36W, 2707, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2707 [6918 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details