Bourns, Inc. Specialized Resistors CSM2F-6918-L100J20

Description
RES SHUNT 6918 100 UOHM 50W 2P
Request a Quote Datasheet
Description
RES SHUNT 6918 100 UOHM 50W 2P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-6918-L100J20-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-6918-L100J20-ND
Specialized Resistors 118-CSM2F-6918-L100J20-ND
RES SHUNT 6918 100 UOHM 50W 2P

RES SHUNT 6918 100 UOHM 50W 2P

Buy Now Datasheet
Shuntmetric 6918 L100 5Perc 50W 2P Cu Bourns - 59AK7895 - Newark, An Avnet Company
Chicago, IL, United States
Shuntmetric 6918 L100 5Perc 50W 2P Cu Bourns
59AK7895
Shuntmetric 6918 L100 5Perc 50W 2P Cu Bourns 59AK7895
SHUNTMETRIC 6918 L100 5PERC 50W 2P CU

SHUNTMETRIC 6918 L100 5PERC 50W 2P CU

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-6918-L100J20-ND 59AK7895
Product Name Specialized Resistors Shuntmetric 6918 L100 5Perc 50W 2P Cu Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details