100 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
RES, 0R0001, 36W, 2707, METAL STRIP; Resistance:100µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CSM2F-6918-L100J00-ND | 31AJ3959 |
| Product Name | Specialized Resistors | Res, 0R0001, 36W, 2707, Metal Strip; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2707 [6918 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 150 ±ppm/°C |