Bourns, Inc. Specialized Resistors CSM2F-6918-L050J02

Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±200ppm/°C Surface Mount
Request a Quote Datasheet
Description
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±200ppm/°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - 118-CSM2F-6918-L050J02-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
118-CSM2F-6918-L050J02-ND
Specialized Resistors 118-CSM2F-6918-L050J02-ND
50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±200ppm/°C Surface Mount

50 µOhms ±5% 36W Shunt, Battery Specialized Resistor ±200ppm/°C Surface Mount

Buy Now Datasheet
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns - 31AJ3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns
31AJ3956
Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns 31AJ3956
RES, 0R00005, 36W, 2707, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

RES, 0R00005, 36W, 2707, METAL STRIP; Resistance:50µohm; Product Range:CSM2F-6918 Series; Resistor Case / Package:2707 [6918 Metric]; Power Rating:36W; Resistance Tolerance:± 5%; Resistor Technology:Metal Strip; Product Length:69mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSM2F-6918-L050J02-ND 31AJ3956
Product Name Specialized Resistors Res, 0R00005, 36W, 2707, Metal Strip; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2707 [6918 Metric]
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details