Bourns, Inc. Fixed Inductors CS321613-R82K

Description
820nH Shielded Multilayer Inductor 150mA 400mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 150mA 400mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-R82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-R82K-ND
Fixed Inductors CS321613-R82K-ND
820nH Shielded Multilayer Inductor 150mA 400mOhm Max 1206 (3216 Metric)

820nH Shielded Multilayer Inductor 150mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-R82K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers