Bourns, Inc. Fixed Inductors CS321613-R39K

Description
390nH Shielded Multilayer Inductor 200mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 200mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-R39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-R39K-ND
Fixed Inductors CS321613-R39K-ND
390nH Shielded Multilayer Inductor 200mA 300mOhm Max 1206 (3216 Metric)

390nH Shielded Multilayer Inductor 200mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-R39K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-620-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details