Bourns, Inc. Fixed Inductors CS321613-R27K

Description
270nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-R27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-R27K-ND
Fixed Inductors CS321613-R27K-ND
270nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

270nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-R27K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers