Bourns, Inc. Fixed Inductors CS321613-R22K

Description
220nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CS321613-R22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CS321613-R22K-ND
Fixed Inductors CS321613-R22K-ND
220nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

220nH Shielded Multilayer Inductor 250mA 250mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CS321613-R22K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567665 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers